470 Ohms ±5% 13W Through Hole Resistor Axial Wirewound
470 Ohms ±5% 13W Through Hole Resistor Axial Wirewound
Wirewound Resistors, High Energy, Silicone Coated, Axial Lead Product overview: CW010470R0JE73HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW010470R0JE73HE can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-CW010470R0JE73HECT-ND | 53-CW010470R0JE73HE |
| Product Name | Through Hole Resistors | Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 470 ohms | 470 ohms |