40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW01040R00JE70 | CW01040R00JE70-ND |
| Product Name | WIREWOUND,40,5%,TR | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Mounting / Packaging | Axial Leads; Axial |