Vishay Intertechnology, Inc. Res Wirewound 3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole CW0103K000JB12

Description
Res Wirewound 3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole - CW0103K000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole
CW0103K000JB12
Res Wirewound 3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole CW0103K000JB12
Res Wirewound 3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - CW0103K000JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K000JB12-ND
Through Hole Resistors CW0103K000JB12-ND
3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0103K000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K000JB12
Wirewound Resistors 3110-CW0103K000JB12
CW-10 3K 5% B12

CW-10 3K 5% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW0103K000JB12 CW0103K000JB12-ND 3110-CW0103K000JB12
Product Name Res Wirewound 3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details