Vishay Intertechnology, Inc. Through Hole Resistors CW01034R80KE12

Description
34.8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
34.8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01034R80KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01034R80KE12-ND
Through Hole Resistors CW01034R80KE12-ND
34.8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

34.8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01034R80KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01034R80KE12
Wirewound Resistors 3110-CW01034R80KE12
CW-10 34.8 10% E12 e3

CW-10 34.8 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 34.8 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01034R80KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01034R80KE12
Res Wirewound 34.8 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01034R80KE12
Res Wirewound 34.8 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34.8 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 34.8 10% E12 E3 Vishay - 70P4740 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 34.8 10% E12 E3 Vishay
70P4740
Cw-10 34.8 10% E12 E3 Vishay 70P4740
CW-10 34.8 10% e12 E3

CW-10 34.8 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01034R80KE12-ND 3110-CW01034R80KE12 CW01034R80KE12 70P4740
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 34.8 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 34.8 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers