Vishay Intertechnology, Inc. Wirewound Resistors CW010324R0JB12

Description
CW-10 324 5% B12
Request a Quote Datasheet
Description
CW-10 324 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010324R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010324R0JB12
Wirewound Resistors 3110-CW010324R0JB12
CW-10 324 5% B12

CW-10 324 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW010324R0JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010324R0JB12-ND
Through Hole Resistors CW010324R0JB12-ND
324 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

324 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 324 OHM 13W 5% WW AXIAL - CW010324R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 13W 5% WW AXIAL
CW010324R0JB12
RES 324 OHM 13W 5% WW AXIAL CW010324R0JB12
RES 324ohm 13W 5% WW AXIAL

RES 324ohm 13W 5% WW AXIAL

Supplier's Site
Cw, 1.781 X 0.375, 324 Ohm, 5% Vishay - 43C8712 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 324 Ohm, 5% Vishay
43C8712
Cw, 1.781 X 0.375, 324 Ohm, 5% Vishay 43C8712
CW, 1.781 x 0.375", 324 Ohm, 5%

CW, 1.781 x 0.375", 324 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010324R0JB12 CW010324R0JB12-ND CW010324R0JB12 43C8712
Product Name Wirewound Resistors Through Hole Resistors RES 324 OHM 13W 5% WW AXIAL Cw, 1.781 X 0.375, 324 Ohm, 5% Vishay
Category / Application Industrial General Use
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details