Vishay Intertechnology, Inc. Res Wirewound 274 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010274R0KE123

Description
Res Wirewound 274 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 274 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 274 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010274R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010274R0KE123
Res Wirewound 274 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010274R0KE123
Res Wirewound 274 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 274 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010274R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010274R0KE123-ND
Through Hole Resistors CW010274R0KE123-ND
274 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

274 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010274R0KE123 CW010274R0KE123-ND
Product Name Res Wirewound 274 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details