Vishay Intertechnology, Inc. Through Hole Resistors CW01022K00KE733

Description
22 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
22 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01022K00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K00KE733-ND
Through Hole Resistors CW01022K00KE733-ND
22 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 22K OHM 13W 10% WW AXIAL - CW01022K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 13W 10% WW AXIAL
CW01022K00KE733
RES 22K OHM 13W 10% WW AXIAL CW01022K00KE733
RES 22Kohm 13W 10% WW AXIAL

RES 22Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 22K 10% E73 E3 Vishay - 70P4278 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 22K 10% E73 E3 Vishay
70P4278
Cw-10-3 22K 10% E73 E3 Vishay 70P4278
CW-10-3 22K 10% E73 e3

CW-10-3 22K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01022K00KE733-ND CW01022K00KE733 70P4278
Product Name Through Hole Resistors RES 22K OHM 13W 10% WW AXIAL Cw-10-3 22K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1-1879447-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers