TE Connectivity Surface Mount Resistors 6-1879021-3

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 39 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 39 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6-1879021-3 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
6-1879021-3
Surface Mount Resistors 6-1879021-3
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 39 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 5 MM  [.197 INCH ]
  • Product Length : 10.5 MM  [.413 INCH ]
  • Product Width : 5.5 MM  [.217 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 3
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 39

Industry Standards


  • ESD HBM Classification : 2
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
6-1879021-3
Resistors 6-1879021-3
SMW3 39R 5%

SMW3 39R 5%

Buy Now
Res, 39R, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity - 01AH1492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity
01AH1492
Res, 39R, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity 01AH1492
RES, 39R, 5%, 3W, 4122, WIREWOUND; Resistor Case Style:4122 [10555 Metric]; Resistance:39ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:3W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 39R, 5%, 3W, 4122, WIREWOUND; Resistor Case Style:4122 [10555 Metric]; Resistance:39ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:3W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6-1879021-3 6-1879021-3 01AH1492
Product Name Surface Mount Resistors Resistors Res, 39R, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4122 [10555 Metric]
Resistance Range 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 5-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers