Vishay Intertechnology, Inc. Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010215R0KE733

Description
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010215R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010215R0KE733
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010215R0KE733
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010215R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010215R0KE733-ND
Through Hole Resistors CW010215R0KE733-ND
215 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

215 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 215 10% E73 E3 Vishay - 70P4271 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 215 10% E73 E3 Vishay
70P4271
Cw-10-3 215 10% E73 E3 Vishay 70P4271
CW-10-3 215 10% E73 e3

CW-10-3 215 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010215R0KE733 CW010215R0KE733-ND 70P4271
Product Name Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 215 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details