Vishay Precision Group CW01018R00JE73 CW01018R00JE73

Description
CW01018R00JE73
Request a Quote Datasheet
Description
CW01018R00JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW01018R00JE73 - CW01018R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW01018R00JE73
CW01018R00JE73
CW01018R00JE73 CW01018R00JE73
CW01018R00JE73

CW01018R00JE73

Supplier's Site
Wirewound Resistors - 3110-CW01018R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01018R00JE73
Wirewound Resistors 3110-CW01018R00JE73
CW-10 18 5% E73 e3

CW-10 18 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01018R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01018R00JE73-ND
Through Hole Resistors CW01018R00JE73-ND
18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 18 Ohm, 10W, 5%; Resistance Vishay - 65K3620 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 18 Ohm, 10W, 5%; Resistance Vishay
65K3620
Wirewound Resistor, 18 Ohm, 10W, 5%; Resistance Vishay 65K3620
WIREWOUND RESISTOR, 18 OHM, 10W, 5%; Resistance:18ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 18 OHM, 10W, 5%; Resistance:18ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01018R00JE73 3110-CW01018R00JE73 CW01018R00JE73-ND 65K3620
Product Name CW01018R00JE73 Wirewound Resistors Through Hole Resistors Wirewound Resistor, 18 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - C3AR68FT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details