CW-10 141 10% E73 e3
Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
141 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW010141R0KE73 | CW010141R0KE73 | CW010141R0KE73-ND | 70P3948 |
| Product Name | Wirewound Resistors | Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Cw-10 141 10% E73 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 141 ohms | 141 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Technology / Construction | Wirewound | Wirewound |