Vishay Intertechnology, Inc. RES 12 OHM 13W 10% WW AXIAL CW01012R00KE123

Description
RES 12ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 12ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 13W 10% WW AXIAL - CW01012R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 13W 10% WW AXIAL
CW01012R00KE123
RES 12 OHM 13W 10% WW AXIAL CW01012R00KE123
RES 12ohm 13W 10% WW AXIAL

RES 12ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01012R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012R00KE123-ND
Through Hole Resistors CW01012R00KE123-ND
12 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 12 10% E12 E3 Vishay - 70P3836 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 12 10% E12 E3 Vishay
70P3836
Cw-10-3 12 10% E12 E3 Vishay 70P3836
CW-10-3 12 10% e12 E3

CW-10-3 12 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01012R00KE123 CW01012R00KE123-ND 70P3836
Product Name RES 12 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 12 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details