TE Connectivity Through-Hole Resistors 3-1623728-6

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 50 x 10 x 9 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 11 Resistance Class : Up to 1kω Resistance Value (OHM) : 1.2 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±400
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 50 x 10 x 9 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 11 Resistance Class : Up to 1kω Resistance Value (OHM) : 1.2 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 3-1623728-6 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
3-1623728-6
Through-Hole Resistors 3-1623728-6
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 50 x 10 x 9 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 11 Resistance Class : Up to 1kω Resistance Value (OHM) : 1.2 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±400

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 50 x 10 x 9

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 10
  • Power Rating (WATT) : 11
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 1.2

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ]
  • Temperature Coefficient (PPMC) : ±400
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
3-1623728-6
Resistors 3-1623728-6
BCHE 11 W 1R2 10%

BCHE 11 W 1R2 10%

Buy Now
RES 1.20 OHM 11W 10% AXIAL - 785-3-1623728-6 - Utmel Electronic Limited
Hong Kong, China
RES 1.20 OHM 11W 10% AXIAL
785-3-1623728-6
RES 1.20 OHM 11W 10% AXIAL 785-3-1623728-6
RES 1.20 OHM 11W 10% AXIAL

RES 1.20 OHM 11W 10% AXIAL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 3-1623728-6 3-1623728-6 785-3-1623728-6
Product Name Through-Hole Resistors Resistors RES 1.20 OHM 11W 10% AXIAL
Mounting / Packaging ThroughHole ThroughHole; Axial Leads; Axial, Through Hole
Resistance Range 1.2 ohms 1.2 ohms
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 400 ±ppm/°C 400 ±ppm/°C
Power Rating 11 watts 11 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 4-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details