Vishay Intertechnology, Inc. RES 125 OHM 13W 5% WW AXIAL CW010125R0JE733

Description
RES 125ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 125ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 13W 5% WW AXIAL - CW010125R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 13W 5% WW AXIAL
CW010125R0JE733
RES 125 OHM 13W 5% WW AXIAL CW010125R0JE733
RES 125ohm 13W 5% WW AXIAL

RES 125ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010125R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010125R0JE733-ND
Through Hole Resistors CW010125R0JE733-ND
125 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 125 5% E73 E3 Vishay - 70P3857 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 125 5% E73 E3 Vishay
70P3857
Cw-10-3 125 5% E73 E3 Vishay 70P3857
CW-10-3 125 5% E73 e3

CW-10-3 125 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010125R0JE733 CW010125R0JE733-ND 70P3857
Product Name RES 125 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 125 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 125 ohms 125 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details