Vishay Precision Group Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0076R800KE73

Description
Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R - CW0076R800KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
CW0076R800KE73
Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0076R800KE73
Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0076R800KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0076R800KE73
Wirewound Resistors 3110-CW0076R800KE73
CW-7 6.8 10% E73 e3

CW-7 6.8 10% E73 e3

Supplier's Site Datasheet
Cw-7 6.8 10% E73 E3 Vishay - 70P2053 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 6.8 10% E73 E3 Vishay
70P2053
Cw-7 6.8 10% E73 E3 Vishay 70P2053
CW-7 6.8 10% E73 e3

CW-7 6.8 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0076R800KE73 3110-CW0076R800KE73 70P2053
Product Name Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 6.8 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details