Vishay Precision Group Wirewound Resistors CW00757K00JE12

Description
CW-7 57K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 57K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00757K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00757K00JE12
Wirewound Resistors 3110-CW00757K00JE12
CW-7 57K 5% E12 e3

CW-7 57K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 57K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00757K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 57K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00757K00JE12
Res Wirewound 57K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00757K00JE12
Res Wirewound 57K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 57K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 57K 5% E12 E3 Vishay - 70P2008 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 57K 5% E12 E3 Vishay
70P2008
Cw-7 57K 5% E12 E3 Vishay 70P2008
CW-7 57K 5% e12 E3

CW-7 57K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00757K00JE12 CW00757K00JE12 70P2008
Product Name Wirewound Resistors Res Wirewound 57K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 57K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 57000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers