Res Wirewound 56K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW-7 56K 5% E73 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | CW00756K00JE73 | 3110-CW00756K00JE73 |
| Product Name | Res Wirewound 56K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C |