Vishay Precision Group Wirewound Resistors CW00750K00KE73

Description
CW-7 50K 10% E73 e3
Request a Quote Datasheet
Description
CW-7 50K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00750K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00750K00KE73
Wirewound Resistors 3110-CW00750K00KE73
CW-7 50K 10% E73 e3

CW-7 50K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 50K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00750K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00750K00KE73
Res Wirewound 50K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00750K00KE73
Res Wirewound 50K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 50K 10% E73 E3 Vishay - 70P1953 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 50K 10% E73 E3 Vishay
70P1953
Cw-7 50K 10% E73 E3 Vishay 70P1953
CW-7 50K 10% E73 e3

CW-7 50K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00750K00KE73 CW00750K00KE73 70P1953
Product Name Wirewound Resistors Res Wirewound 50K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 50K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 50000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers