Vishay Precision Group Res Wirewound 4.3K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0074K300KE12

Description
Res Wirewound 4.3K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.3K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0074K300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0074K300KE12
Res Wirewound 4.3K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0074K300KE12
Res Wirewound 4.3K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0074K300KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0074K300KE12
Wirewound Resistors 3110-CW0074K300KE12
CW-7 4.3K 10% E12 e3

CW-7 4.3K 10% E12 e3

Supplier's Site Datasheet
Cw-7 4.3K 10% E12 E3 Vishay - 70P1812 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 4.3K 10% E12 E3 Vishay
70P1812
Cw-7 4.3K 10% E12 E3 Vishay 70P1812
CW-7 4.3K 10% e12 E3

CW-7 4.3K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0074K300KE12 3110-CW0074K300KE12 70P1812
Product Name Res Wirewound 4.3K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 4.3K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers