Vishay Precision Group Res Wirewound 39K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00739K00KE12

Description
Res Wirewound 39K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 39K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00739K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00739K00KE12
Res Wirewound 39K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00739K00KE12
Res Wirewound 39K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 39K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00739K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00739K00KE12
Wirewound Resistors 3110-CW00739K00KE12
CW-7 39K 10% E12 e3

CW-7 39K 10% E12 e3

Supplier's Site Datasheet
Cw-7 39K 10% E12 E3 Vishay - 70P1792 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 39K 10% E12 E3 Vishay
70P1792
Cw-7 39K 10% E12 E3 Vishay 70P1792
CW-7 39K 10% e12 E3

CW-7 39K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00739K00KE12 3110-CW00739K00KE12 70P1792
Product Name Res Wirewound 39K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 39K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details