TE Connectivity Through Hole Resistors C10330RJL

Description
330 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129376-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129376-ND
Through Hole Resistors A129376-ND
330 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

330 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661752
Through Hole Resistors 6661752
TE Connectivity C10330RJL Resistor

TE Connectivity C10330RJL Resistor

Supplier's Site
Through Hole Resistors - 6661752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661752P
Through Hole Resistors 6661752P
TE Connectivity C10330RJL Resistor

TE Connectivity C10330RJL Resistor

Supplier's Site
Through Hole Resistors - 1640307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1640307
Through Hole Resistors 1640307
TE Connectivity C10330RJL Resistor

TE Connectivity C10330RJL Resistor

Supplier's Site
Res, 330R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3044
Res, 330R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3044
RES, 330R, 5%, 10W, AXIAL, WIREWOUND; Resistance:330ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 330R, 5%, 10W, AXIAL, WIREWOUND; Resistance:330ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129376-ND 6661752 6661752P 43AC3044
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 330R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176249-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers