Vishay Precision Group Res Wirewound 31.6 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00731R60KE12

Description
Res Wirewound 31.6 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 31.6 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31.6 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00731R60KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31.6 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00731R60KE12
Res Wirewound 31.6 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00731R60KE12
Res Wirewound 31.6 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 31.6 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00731R60KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00731R60KE12
Wirewound Resistors 3110-CW00731R60KE12
CW-7 31.6 10% E12 e3

CW-7 31.6 10% E12 e3

Supplier's Site Datasheet
Cw-7 31.6 10% E12 E3 Vishay - 70P1697 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 31.6 10% E12 E3 Vishay
70P1697
Cw-7 31.6 10% E12 E3 Vishay 70P1697
CW-7 31.6 10% e12 E3

CW-7 31.6 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00731R60KE12 3110-CW00731R60KE12 70P1697
Product Name Res Wirewound 31.6 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 31.6 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details