Vishay Precision Group Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005900R0KE122

Description
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005900R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005900R0KE122
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005900R0KE122
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 900 10% E12 E3 Vishay - 70P0947 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 900 10% E12 E3 Vishay
70P0947
Cw-5-2 900 10% E12 E3 Vishay 70P0947
CW-5-2 900 10% e12 E3

CW-5-2 900 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005900R0KE122 70P0947
Product Name Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 900 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers