Vishay Precision Group Res Wirewound 7.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K500JE123

Description
Res Wirewound 7.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 7.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0057K500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0057K500JE123
Res Wirewound 7.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K500JE123
Res Wirewound 7.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 7.5K 5% E12 E3 Vishay - 70P0653 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 7.5K 5% E12 E3 Vishay
70P0653
Cw-5-3 7.5K 5% E12 E3 Vishay 70P0653
CW-5-3 7.5K 5% e12 E3

CW-5-3 7.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0057K500JE123 70P0653
Product Name Res Wirewound 7.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 7.5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers