Vishay Precision Group Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005510R0JE122

Description
Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005510R0JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005510R0JE122
Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005510R0JE122
Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 510 5% E12 E3 Vishay - 70P0257 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 510 5% E12 E3 Vishay
70P0257
Cw-5-2 510 5% E12 E3 Vishay 70P0257
CW-5-2 510 5% e12 E3

CW-5-2 510 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005510R0JE122 70P0257
Product Name Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 510 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers