Vishay Precision Group Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K600JE12

Description
Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0054K600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0054K600JE12
Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K600JE12
Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0054K600JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0054K600JE12
Wirewound Resistors 3110-CW0054K600JE12
CW-5 4.6K 5% E12 e3

CW-5 4.6K 5% E12 e3

Supplier's Site Datasheet
Cw-5 4.6K 5% E12 E3 Vishay - 69P9802 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 4.6K 5% E12 E3 Vishay
69P9802
Cw-5 4.6K 5% E12 E3 Vishay 69P9802
CW-5 4.6K 5% e12 E3

CW-5 4.6K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0054K600JE12 3110-CW0054K600JE12 69P9802
Product Name Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 4.6K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers