Vishay Precision Group Res Wirewound 2.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K400KE123

Description
Res Wirewound 2.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0052K400KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0052K400KE123
Res Wirewound 2.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K400KE123
Res Wirewound 2.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 2.4K 10% E12 E3 Vishay - 69P8709 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 2.4K 10% E12 E3 Vishay
69P8709
Cw-5-3 2.4K 10% E12 E3 Vishay 69P8709
CW-5-3 2.4K 10% e12 E3

CW-5-3 2.4K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K400KE123 69P8709
Product Name Res Wirewound 2.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 2.4K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers