Vishay Precision Group Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512K00KE122

Description
Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00512K00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00512K00KE122
Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512K00KE122
Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 12K 10% E12 E3 Vishay - 69P8237 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 12K 10% E12 E3 Vishay
69P8237
Cw-5-2 12K 10% E12 E3 Vishay 69P8237
CW-5-2 12K 10% e12 E3

CW-5-2 12K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00512K00KE122 69P8237
Product Name Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 12K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details