Vishay Precision Group Res Wirewound 10.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00510K90KE73

Description
Res Wirewound 10.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 10.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00510K90KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00510K90KE73
Res Wirewound 10.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00510K90KE73
Res Wirewound 10.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00510K90KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00510K90KE73
Wirewound Resistors 3110-CW00510K90KE73
CW-5 10.9K 10% E73 e3

CW-5 10.9K 10% E73 e3

Supplier's Site Datasheet
Cw-5 10.9K 10% E73 E3 Vishay - 69P8152 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 10.9K 10% E73 E3 Vishay
69P8152
Cw-5 10.9K 10% E73 E3 Vishay 69P8152
CW-5 10.9K 10% E73 e3

CW-5 10.9K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00510K90KE73 3110-CW00510K90KE73 69P8152
Product Name Res Wirewound 10.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 10.9K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details