Vishay Intertechnology, Inc. Wirewound Resistors CW0026K800KE12

Description
CW-2 6.8K 10% E12 e3
Request a Quote Datasheet
Description
CW-2 6.8K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0026K800KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0026K800KE12
Wirewound Resistors 3110-CW0026K800KE12
CW-2 6.8K 10% E12 e3

CW-2 6.8K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 6.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0026K800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0026K800KE12
Res Wirewound 6.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0026K800KE12
Res Wirewound 6.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW0026K800KE12 CW0026K800KE12
Product Name Wirewound Resistors Res Wirewound 6.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6800 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers