Vishay Precision Group Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002360R0JE70

Description
Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002360R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002360R0JE70
Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002360R0JE70
Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002360R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002360R0JE70
Wirewound Resistors 3110-CW002360R0JE70
CW-2 360 5% E70 e3

CW-2 360 5% E70 e3

Supplier's Site Datasheet
Cw-2 360 5% E70 E3 Vishay - 69P6955 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 360 5% E70 E3 Vishay
69P6955
Cw-2 360 5% E70 E3 Vishay 69P6955
CW-2 360 5% E70 e3

CW-2 360 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002360R0JE70 3110-CW002360R0JE70 69P6955
Product Name Res Wirewound 360 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 360 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details