Vishay Precision Group Res Wirewound 300 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002300R0KE12

Description
Res Wirewound 300 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 300 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002300R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002300R0KE12
Res Wirewound 300 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002300R0KE12
Res Wirewound 300 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW002300R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002300R0KE12
Wirewound Resistors 3110-CW002300R0KE12
CW-2 300 10% E12 e3

CW-2 300 10% E12 e3

Supplier's Site Datasheet
Cw-2 300 10% E12 E3 Vishay - 69P6884 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 300 10% E12 E3 Vishay
69P6884
Cw-2 300 10% E12 E3 Vishay 69P6884
CW-2 300 10% e12 E3

CW-2 300 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002300R0KE12 3110-CW002300R0KE12 69P6884
Product Name Res Wirewound 300 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 300 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers