Vishay Precision Group Res Wirewound 22K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00222K00JE70

Description
Res Wirewound 22K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 22K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00222K00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00222K00JE70
Res Wirewound 22K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00222K00JE70
Res Wirewound 22K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00222K00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00222K00JE70
Wirewound Resistors 3110-CW00222K00JE70
CW-2 22K 5% E70 e3

CW-2 22K 5% E70 e3

Supplier's Site Datasheet
Cw-2 22K 5% E70 E3 Vishay - 69P6718 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 22K 5% E70 E3 Vishay
69P6718
Cw-2 22K 5% E70 E3 Vishay 69P6718
CW-2 22K 5% E70 e3

CW-2 22K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00222K00JE70 3110-CW00222K00JE70 69P6718
Product Name Res Wirewound 22K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 22K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers