Vishay Precision Group Wirewound Resistors CW0021K750KE12

Description
CW-2 1.75K 10% E12 e3
Request a Quote Datasheet
Description
CW-2 1.75K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021K750KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021K750KE12
Wirewound Resistors 3110-CW0021K750KE12
CW-2 1.75K 10% E12 e3

CW-2 1.75K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0021K750KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0021K750KE12
Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0021K750KE12
Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 1.75K 10% E12 E3 Vishay - 69P6393 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.75K 10% E12 E3 Vishay
69P6393
Cw-2 1.75K 10% E12 E3 Vishay 69P6393
CW-2 1.75K 10% e12 E3

CW-2 1.75K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021K750KE12 CW0021K750KE12 69P6393
Product Name Wirewound Resistors Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 1.75K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1750 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers