Vishay Precision Group Res Wirewound 4.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0014K200KE70

Description
Res Wirewound 4.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0014K200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0014K200KE70
Res Wirewound 4.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0014K200KE70
Res Wirewound 4.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 4.2K 10% E70 E3 Vishay - 69P5852 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 4.2K 10% E70 E3 Vishay
69P5852
Cw-1 4.2K 10% E70 E3 Vishay 69P5852
CW-1 4.2K 10% E70 e3

CW-1 4.2K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0014K200KE70 69P5852
Product Name Res Wirewound 4.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 4.2K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details