Vishay Intertechnology, Inc. Through Hole Resistors CW001270R0JS70

Description
270 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
270 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWA-270TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-270TR-ND
Through Hole Resistors CWA-270TR-ND
270 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

270 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 270 OHM 5% 1W SILICONE WW - CW001270R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 5% 1W SILICONE WW
CW001270R0JS70
RES 270 OHM 5% 1W SILICONE WW CW001270R0JS70
RES 270ohm 5% 1W SILICONE WW

RES 270ohm 5% 1W SILICONE WW

Supplier's Site
Res,metal Alloy,270Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C7251 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,270Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C7251
Res,metal Alloy,270Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C7251
RES,Metal Alloy,270Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,270Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWA-270TR-ND CW001270R0JS70 43C7251
Product Name Through Hole Resistors RES 270 OHM 5% 1W SILICONE WW Res,metal Alloy,270Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers