Vishay Precision Group Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001220R0KE12

Description
Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001220R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001220R0KE12
Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001220R0KE12
Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 220 10% E12 E3 Vishay - 69P5629 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 220 10% E12 E3 Vishay
69P5629
Cw-1 220 10% E12 E3 Vishay 69P5629
CW-1 220 10% e12 E3

CW-1 220 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001220R0KE12 69P5629
Product Name Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 220 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers