330 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
RES NET 330ohm 9P 8RES SIP
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CSC330X-ND | CSC09A01330RGPA | 43C6865 |
| Product Name | Resistor Networks, Arrays | RES NET 330 OHM 9P 8RES SIP | Csc, , 330 Ohm, 2% Vishay |
| Configuration | Chip Array | Single Resistor | |
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole; 9-SIP | ||
| Resistance Range | 330 ohms | 330 ohms |