Vishay Precision Group Csc, , 510 Ohm, 2% Vishay CSC08B03510RGPA

Description
CSC, , 510 Ohm, 2%
Description
CSC, , 510 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 510 Ohm, 2% Vishay - 43C6808 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 510 Ohm, 2% Vishay
43C6808
Csc, , 510 Ohm, 2% Vishay 43C6808
CSC, , 510 Ohm, 2%

CSC, , 510 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6808
Product Name Csc, , 510 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details