Vishay Intertechnology, Inc. 2512,46.4K,1%,T/R,RoHS Compliant CRCW251246K4FKEG

Description
2512,46.4K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet
Description
2512,46.4K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,46.4K,1%,T/R,RoHS Compliant - CRCW251246K4FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,46.4K,1%,T/R,RoHS Compliant
CRCW251246K4FKEG
2512,46.4K,1%,T/R,RoHS Compliant CRCW251246K4FKEG
2512,46.4K,1%,T/R,Ro HS Compliant

2512,46.4K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-46.4KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4KAFTR-ND
Chip Resistor - Surface Mount 541-46.4KAFTR-ND
46.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-46.4KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4KAFDKR-ND
Chip Resistor - Surface Mount 541-46.4KAFDKR-ND
46.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-46.4KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4KAFCT-ND
Chip Resistor - Surface Mount 541-46.4KAFCT-ND
46.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW251246K4FKEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW251246K4FKEG
Resistors - Chip Resistor - Surface Mount CRCW251246K4FKEG
RES SMD 46.4K OHM 1% 1W 2512

RES SMD 46.4K OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251246K4FKEG 541-46.4KAFTR-ND CRCW251246K4FKEG
Product Name 2512,46.4K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details