Vishay Intertechnology, Inc. RES 2.4M OHM 1W 5% 2512 SMD CRCW25122M40JNEG

Description
RES 2.4Mohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 2.4Mohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4M OHM 1W 5% 2512 SMD - CRCW25122M40JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1W 5% 2512 SMD
CRCW25122M40JNEG
RES 2.4M OHM 1W 5% 2512 SMD CRCW25122M40JNEG
RES 2.4Mohm 1W 5% 2512 SMD

RES 2.4Mohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122M40JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122M40JNEG-ND
Chip Resistor - Surface Mount CRCW25122M40JNEG-ND
2.4 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122M40JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122M40JNEG
Chip Resistor - Surface Mount CRCW25122M40JNEG
RES SMD 2.4M OHM 5% 1W 2512

RES SMD 2.4M OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 200 2M4 5% E67 E3 Rohs Compliant Vishay - 47P5040 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 2M4 5% E67 E3 Rohs Compliant Vishay
47P5040
Crcw2512 200 2M4 5% E67 E3 Rohs Compliant Vishay 47P5040
CRCW2512 200 2M4 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 2M4 5% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW25122M40JNEG CRCW25122M40JNEG-ND CRCW25122M40JNEG 47P5040
Product Name RES 2.4M OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 200 2M4 5% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 2.40E6 ohms 0.0024 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614941-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD103JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details