Vishay Intertechnology, Inc. RES 28.0K OHM 1W 1% 2512 SMD CRCW251228K0FKTG

Description
RES 28.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 28.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1W 1% 2512 SMD - CRCW251228K0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1W 1% 2512 SMD
CRCW251228K0FKTG
RES 28.0K OHM 1W 1% 2512 SMD CRCW251228K0FKTG
RES 28.0Kohm 1W 1% 2512 SMD

RES 28.0Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251228K0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251228K0FKTG-ND
Chip Resistor - Surface Mount CRCW251228K0FKTG-ND
28 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

28 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 28K 1% 100 R67 Rohs Compliant Vishay - 49P4683 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 28K 1% 100 R67 Rohs Compliant Vishay
49P4683
Crcw2512 28K 1% 100 R67 Rohs Compliant Vishay 49P4683
CRCW2512 28K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 28K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251228K0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251228K0FKTG
Chip Resistor - Surface Mount CRCW251228K0FKTG
RES SMD 28K OHM 1% 1W 2512

RES SMD 28K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251228K0FKTG CRCW251228K0FKTG-ND 49P4683 CRCW251228K0FKTG
Product Name RES 28.0K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 28K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 28000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details