Vishay Intertechnology, Inc. RES 24K OHM 1W 5% 2512 SMD CRCW251224K0JNEG

Description
RES 24Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 24Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1W 5% 2512 SMD - CRCW251224K0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1W 5% 2512 SMD
CRCW251224K0JNEG
RES 24K OHM 1W 5% 2512 SMD CRCW251224K0JNEG
RES 24Kohm 1W 5% 2512 SMD

RES 24Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-24KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24KXDKR-ND
Chip Resistor - Surface Mount 541-24KXDKR-ND
24 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24KXTR-ND
Chip Resistor - Surface Mount 541-24KXTR-ND
24 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24KXCT-ND
Chip Resistor - Surface Mount 541-24KXCT-ND
24 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251224K0JNEG 541-24KXDKR-ND
Product Name RES 24K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 24000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details