43 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
43 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
43 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES 43Kohm 3/4W 5% 2010 SMD
CRCW2010 200 43K 5% E02 e3 RoHS Compliant: Yes
RES SMD 43K OHM 5% 3/4W 2010
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-43KWCT-ND | CRCW201043K0JNEF | 47P4634 | CRCW201043K0JNEF |
| Product Name | Chip Resistor - Surface Mount | RES 43K OHM 3/4W 5% 2010 SMD | Crcw2010 200 43K 5% E02 E3 Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | 2010 | 2010; 2010 (5025 Metric) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |