Vishay Precision Group Res, Aec-Q200, Thick Film, 3R3, 1W, 2010; Resistance Vishay CRCW20103R30FKEFHP.

Description
RES, AEC-Q200, THICK FILM, 3R3, 1W, 2010; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
Description
RES, AEC-Q200, THICK FILM, 3R3, 1W, 2010; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 3R3, 1W, 2010; Resistance Vishay - 29AC4020 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3R3, 1W, 2010; Resistance Vishay
29AC4020
Res, Aec-Q200, Thick Film, 3R3, 1W, 2010; Resistance Vishay 29AC4020
RES, AEC-Q200, THICK FILM, 3R3, 1W, 2010; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3R3, 1W, 2010; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC4020
Product Name Res, Aec-Q200, Thick Film, 3R3, 1W, 2010; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 457438 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 33 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details