VISHAY INTERTECHNOLOGY, INC.
CRCW2010332JR02 -- RES 3K3 5% SMT2010
Vishay Intertechnology, Inc.
RES 3K3 5% SMT2010
CRCW2010332JR02
Description
RES 3K3 5% SMT2010
Request a Quote
Email Supplier
Description
RES 3K3 5% SMT2010
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW2010332JR02 |
|
Product Name
|
RES 3K3 5% SMT2010 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 2010
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
309 ohms
View Details
2 suppliers
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details