Vishay Intertechnology, Inc. RES 191 OHM 1W 1% 2010 SMD CRCW2010191RFKEFHP

Description
RES 191ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 191ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1W 1% 2010 SMD - CRCW2010191RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1W 1% 2010 SMD
CRCW2010191RFKEFHP
RES 191 OHM 1W 1% 2010 SMD CRCW2010191RFKEFHP
RES 191ohm 1W 1% 2010 SMD

RES 191ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010191RFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010191RFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010191RFKEFHP-ND
191 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

191 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010191RFKEFHP CRCW2010191RFKEFHP-ND
Product Name RES 191 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD754JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details