Vishay Intertechnology, Inc. RES 1.87K OHM 1W 1% 1218 SMD CRCW12181K87FKEK

Description
RES 1.87Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.87Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1W 1% 1218 SMD - CRCW12181K87FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1W 1% 1218 SMD
CRCW12181K87FKEK
RES 1.87K OHM 1W 1% 1218 SMD CRCW12181K87FKEK
RES 1.87Kohm 1W 1% 1218 SMD

RES 1.87Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181K87FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181K87FKEK-ND
Chip Resistor - Surface Mount CRCW12181K87FKEK-ND
1.87 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.87 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181K87FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181K87FKEK
Chip Resistor - Surface Mount CRCW12181K87FKEK
RES SMD 1.87K OHM 1% 1W 1218

RES SMD 1.87K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12181K87FKEK CRCW12181K87FKEK-ND CRCW12181K87FKEK
Product Name RES 1.87K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details