Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers CRCW121042R2FKEA

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: Bootstrap Circuit, Diode Emulation Temperature Coefficient: Y6P
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: Bootstrap Circuit, Diode Emulation Temperature Coefficient: Y6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: Bootstrap Circuit, Diode Emulation Temperature Coefficient: Y6P

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thin Film
Features: Bootstrap Circuit, Diode Emulation
Temperature Coefficient: Y6P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24157LYFFT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 20-UFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details