Vishay Intertechnology, Inc. RES 18.0K OHM 1/3W 1% 1210 SMD CRCW121018K0FKEA

Description
RES 18.0Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 18.0Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1/3W 1% 1210 SMD - CRCW121018K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/3W 1% 1210 SMD
CRCW121018K0FKEA
RES 18.0K OHM 1/3W 1% 1210 SMD CRCW121018K0FKEA
RES 18.0Kohm 1/3W 1% 1210 SMD

RES 18.0Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121018K0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121018K0FKEA-ND
Chip Resistor - Surface Mount CRCW121018K0FKEA-ND
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 18K 1% Et1 E3 Rohs Compliant Vishay - 47P3985 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 18K 1% Et1 E3 Rohs Compliant Vishay
47P3985
Crcw1210 100 18K 1% Et1 E3 Rohs Compliant Vishay 47P3985
CRCW1210 100 18K 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 18K 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121018K0FKEA CRCW121018K0FKEA-ND 47P3985
Product Name RES 18.0K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 18K 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 18000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details